Qualtek Electronics Corp. IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals 701W-X2/02

Description
701W-X2/02 IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm PPC Division
Request a Quote
Description
701W-X2/02 IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

701W-X2/02 is an IEC 60320 C14 AC power inlet with solder terminals, designed for panel mounting with a panel thickness range of 0.8mm to 1.5mm. The part features a brass contact pin with tin plating and a nylon black insulator. It has a body size of 30.7mm in length, 26.5mm in width, and 27mm in height, with a cutout requiring a diameter of 24mm. The device is rated for 15A at 250V AC under UL and CSA standards, and 10A at 250V AC under VDE and CCC standards. It meets an insulation resistance of over 100M ohm at 500V DC and a dielectric strength of 2000V AC for one minute. The product is RoHS compliant and offers solder terminals for circuit board connection.

Datasheet Summary
Powered by GS/AI

701W-X2/02 is an IEC 60320 C14 AC power inlet with solder terminals, designed for panel mounting with a panel thickness range of 0.8mm to 1.5mm. The part features a brass contact pin with tin plating and a nylon black insulator. It has a body size of 30.7mm in length, 26.5mm in width, and 27mm in height, with a cutout requiring a diameter of 24mm. The device is rated for 15A at 250V AC under UL and CSA standards, and 10A at 250V AC under VDE and CCC standards. It meets an insulation resistance of over 100M ohm at 500V DC and a dielectric strength of 2000V AC for one minute. The product is RoHS compliant and offers solder terminals for circuit board connection.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals - 701W-X2/02 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals
701W-X2/02
IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals 701W-X2/02
701W-X2/02 IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm PPC Division

701W-X2/02 IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 0.8mm ~ 1.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q207-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q207-ND
Power Entry Connectors - Inlets, Outlets, Modules Q207-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 701W-X2/02 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
701W-X2/02
Connectors Power, Power Entry & IEC 701W-X2/02
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
AC Power Entry Modules - 701W-X2/02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
701W-X2/02
AC Power Entry Modules 701W-X2/02
AC Power Entry Modules MALE SNAP-IN SLDR

AC Power Entry Modules MALE SNAP-IN SLDR

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 701W-X2/02 Q207-ND 701W-X2/02 701W-X2/02
Product Name IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel Panel; Panel Mount, Snap-In
Termination Types Solder Cup Solder Cup Solder Cup; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C6 Snap-in Low Current Inlet with PCB Terminals - 771W-BX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-H-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details