Qualtek Electronics Corp. NEMA 5-15P Hospital Grade Straight Blade Device Q-710H

Description
NEMA 5-15P Hospital Grade Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
NEMA 5-15P Hospital Grade Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Hospital Grade Straight Blade Device, part number Q-710H, is designed for use in hospital environments, ensuring safety and reliability. It has a rating of 15A at 125VAC and features a black color finish. The device includes a cord clamp that accommodates cable sizes ranging from 18/3 to 12/3. It is UL and cUL listed, confirming its compliance with safety standards, and is also RoHS compliant, indicating it meets environmental regulations. The terminal identification includes a green ground terminal marked "GR," a black line terminal, and a white neutral terminal marked with "W." This product is suitable for applications requiring a robust and safe electrical connection in healthcare settings.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Hospital Grade Straight Blade Device, part number Q-710H, is designed for use in hospital environments, ensuring safety and reliability. It has a rating of 15A at 125VAC and features a black color finish. The device includes a cord clamp that accommodates cable sizes ranging from 18/3 to 12/3. It is UL and cUL listed, confirming its compliance with safety standards, and is also RoHS compliant, indicating it meets environmental regulations. The terminal identification includes a green ground terminal marked "GR," a black line terminal, and a white neutral terminal marked with "W." This product is suitable for applications requiring a robust and safe electrical connection in healthcare settings.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade Straight Blade Device - Q-710H - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hospital Grade Straight Blade Device
Q-710H
NEMA 5-15P Hospital Grade Straight Blade Device Q-710H
NEMA 5-15P Hospital Grade Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

NEMA 5-15P Hospital Grade Straight Blade Device
Features:
Rating: 15A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-Q-710H-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-Q-710H-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-Q-710H-ND
HOSPITAL GRADE NEMA 5-15P REWIRE

HOSPITAL GRADE NEMA 5-15P REWIRE

Buy Now Datasheet
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade - Q-710H - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade
Q-710H
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade Q-710H
NEMA 5-15P PLG,HOSPTL GRD, REWIRABLE

NEMA 5-15P PLG,HOSPTL GRD, REWIRABLE

Buy Now

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-710H 189-Q-710H-ND Q-710H
Product Name NEMA 5-15P Hospital Grade Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade
Power Type AC Power Connector
Device Type Receptacle Power Entry Module Receptacle
Configuration NEMA NEMA; Other
Applications Hospital
Mounting Style Screw Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-G-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/30 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers