Qualtek Electronics Corp. IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals 701W-15/26

Description
701W-15/26 IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm
Request a Quote
Description
701W-15/26 IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 701W-15/26 is an IEC 60320 C14 Snap-in AC Power Inlet designed for efficient power connectivity. It features 0.187" terminals and is rated for 15A at 250V AC according to UL and CSA standards, and 10A at 250V AC per VDE and CCC approvals. The inlet is suitable for panel thicknesses of 1.5mm and is compliant with RoHS regulations. The construction includes a body insulator made from either PC 940A or PBT 4130 in black. This product is ideal for applications requiring reliable AC power connections in various electronic devices.

Datasheet Summary
Powered by GS/AI

The 701W-15/26 is an IEC 60320 C14 Snap-in AC Power Inlet designed for efficient power connectivity. It features 0.187" terminals and is rated for 15A at 250V AC according to UL and CSA standards, and 10A at 250V AC per VDE and CCC approvals. The inlet is suitable for panel thicknesses of 1.5mm and is compliant with RoHS regulations. The construction includes a body insulator made from either PC 940A or PBT 4130 in black. This product is ideal for applications requiring reliable AC power connections in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Mentor, OH, United States
IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals
701W-15/26
IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals 701W-15/26
701W-15/26 IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm

701W-15/26 IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 1.5mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q257-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q257-ND
Power Entry Connectors - Inlets, Outlets, Modules Q257-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 701W-15/26 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
701W-15/26
Connectors Power, Power Entry & IEC 701W-15/26
AC RECEPTACLE

AC RECEPTACLE

Buy Now
AC Power Entry Modules - 701W-15/26 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
701W-15/26
AC Power Entry Modules 701W-15/26
AC Power Entry Modules Snap-In Mnt Solder

AC Power Entry Modules Snap-In Mnt Solder

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 701W-15/26 Q257-ND 701W-15/26 701W-15/26
Product Name IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Receptacle Power Entry Module
Configuration IEC IEC; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel Panel; Panel Mount, Snap-In
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet - 741W-J/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details