Qualtek Electronics Corp. NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals 739W-X2/32-A

Description
739W-X2/32-A NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm
Request a Quote
Description
739W-X2/32-A NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

739W-X2/32-A is a NEMA 5-15R snap-in AC power outlet with solder terminals, designed for panel mounting in applications requiring a 15A, 125V AC rating. The body is made of black nylon, and the contacts are tin-plated brass strips with a thickness of 0.4 mm. It supports panel thicknesses between 0.8 mm and 1.8 mm and has a panel cutout dimension of 24.5 mm ± 0.2 mm. The part is RoHS compliant and certified to UL and cUL standards.

Datasheet Summary
Powered by GS/AI

739W-X2/32-A is a NEMA 5-15R snap-in AC power outlet with solder terminals, designed for panel mounting in applications requiring a 15A, 125V AC rating. The body is made of black nylon, and the contacts are tin-plated brass strips with a thickness of 0.4 mm. It supports panel thicknesses between 0.8 mm and 1.8 mm and has a panel cutout dimension of 24.5 mm ± 0.2 mm. The part is RoHS compliant and certified to UL and cUL standards.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 739W-X2/32-A - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals
739W-X2/32-A
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals 739W-X2/32-A
739W-X2/32-A NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm

739W-X2/32-A NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals
Approvals: UL, cUL
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 1.8mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1211-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1211-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1211-ND
15A 125VAC NEMA 5-15R CONVENIENC

15A 125VAC NEMA 5-15R CONVENIENC

Buy Now Datasheet
AC Power Plugs & Receptacles - 739W-X2/32-A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
739W-X2/32-A
AC Power Plugs & Receptacles 739W-X2/32-A
AC Power Plugs & Receptacles 15A 125VAC BLACK SOLDER TERMINALS

AC Power Plugs & Receptacles 15A 125VAC BLACK SOLDER TERMINALS

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 739W-X2/32-A Q1211-ND 739W-X2/32-A
Product Name NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Solder Tab Panel Panel; Panel - Snap In
Termination Types Solder Cup Solder Cup Solder Cup; Solder
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20P Right Angled Straight Blade Device - Q-726-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers