Q-816 is a NEMA L5-20R twist-lock device rated for 20A at 125VAC, with a black color and a cord clamp that accepts 12/3 to 8/4 cable. It is UL/cUL listed as E139592 and RoHS compliant. The device has a diameter of 9.35 mm and dimensions toleranced per the table, with ±0.1 mm for features between 0 and 1 mm, ±0.2 mm for 1-6 mm, and ±0.3 mm for 6-18 mm. The overall size is 87.3 ± 1.0 mm. The product complies with NEMA L5-20R specifications.
Q-816 NEMA L5-20R Locking Device
Features:
Rating: 20A 125VAC
Color: Black
Cord Clamp: Accepts 12/3 - 8/4 Cable
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | Q-816 | Q-816-ND |
| Product Name | NEMA L5-20R Locking Device | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | NEMA | |
| Mounting Style | Screw |