Qualtek Electronics Corp. NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals 739W-X2/55

Description
739W-X2/55 NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Use 12AWG Solid Copper Wire Only Parts Shipped Unassembled Tamper Resistant Convenience Outlet PPC Division
Request a Quote
Description
739W-X2/55 NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Use 12AWG Solid Copper Wire Only Parts Shipped Unassembled Tamper Resistant Convenience Outlet PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 739W-X2/55 is a tamper-resistant NEMA 5-20R AC power outlet with IDC terminals, designed for panel mounting using 12AWG solid copper wire. It is rated for 20A at 125V AC and supports panel thicknesses between 0.8 mm and 2.0 mm. The unit features brass terminals with 0.7 mm thickness, nickel-plated for the white contact, and is shipped unassembled. It complies with RoHS standards and holds UL and cUL approvals. The part has a panel cutout dimension of 24.5 ± 0.2 mm and overall dimensions of 33 mm by 42 mm.

Datasheet Summary
Powered by GS/AI

The 739W-X2/55 is a tamper-resistant NEMA 5-20R AC power outlet with IDC terminals, designed for panel mounting using 12AWG solid copper wire. It is rated for 20A at 125V AC and supports panel thicknesses between 0.8 mm and 2.0 mm. The unit features brass terminals with 0.7 mm thickness, nickel-plated for the white contact, and is shipped unassembled. It complies with RoHS standards and holds UL and cUL approvals. The part has a panel cutout dimension of 24.5 ± 0.2 mm and overall dimensions of 33 mm by 42 mm.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals - 739W-X2/55 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals
739W-X2/55
NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals 739W-X2/55
739W-X2/55 NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Use 12AWG Solid Copper Wire Only Parts Shipped Unassembled Tamper Resistant Convenience Outlet PPC Division

739W-X2/55 NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals
Approvals: UL, cUL
Rating: 20A 125VAC
Panel Thickness: 0.8mm ~ 2.0mm
Use 12AWG Solid Copper Wire Only
Parts Shipped Unassembled
Tamper Resistant Convenience Outlet
PPC Division

Supplier's Site Datasheet
Connectors Power, Power Entry & IEC - 739W-X2/55 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
739W-X2/55
Connectors Power, Power Entry & IEC 739W-X2/55
NEMA5-20R RCPT,TAMPR RES,IDC SNAP-IN PNL MT

NEMA5-20R RCPT,TAMPR RES,IDC SNAP-IN PNL MT

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - 189-739W-X2/55-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-739W-X2/55-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-739W-X2/55-ND
NEMA 5-20R TAMPER RESISTANT SNAP

NEMA 5-20R TAMPER RESISTANT SNAP

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey
Product Category Power Connectors Power Connectors Power Connectors
Product Number 739W-X2/55 739W-X2/55 189-739W-X2/55-ND
Product Name NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals Connectors Power, Power Entry & IEC Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA NEMA; Other
Mounting Style IDC Terminals Panel
Type / Features Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q309-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q445-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
NEMA L6-15P Locking Device - Q-822 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
China CH2-16R GB 2099 Snap-in AC Power Outlet - 741W-H/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers