Q-610 is a NEMA L5-15R locking receptacle rated for 15 A at 125 VAC, with a black housing and brass screw terminals for ground, line, and neutral connections. It meets UL and cUL listing requirements and is RoHS compliant. The device measures 29.7 mm in height, 33.9 mm in width, and 5.43 mm in depth.
NEMA L5-15R Locking Device
Features:
Rating: 15A 125VAC
Color: Black
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | Q-610 | Q-610-ND |
| Product Name | NEMA L5-15R Locking Device | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | NEMA | NEMA; Other |
| Mounting Style | Screw | Outlet Box |
| Termination Types | Screw | Screw |