Qualtek Electronics Corp. France CEE 7/5 FR1-16R Snap-in AC Power Outlet 741W-B/01

Description
741W-B/01 France FR1-16R CEE 7/5 AC Receptacle Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division
Request a Quote Datasheet
Description
741W-B/01 France FR1-16R CEE 7/5 AC Receptacle Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
France CEE 7/5 FR1-16R Snap-in AC Power Outlet - 741W-B/01 - Qualtek Electronics Corp.
Mentor, OH, United States
France CEE 7/5 FR1-16R Snap-in AC Power Outlet
741W-B/01
France CEE 7/5 FR1-16R Snap-in AC Power Outlet 741W-B/01
741W-B/01 France FR1-16R CEE 7/5 AC Receptacle Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division

741W-B/01 France FR1-16R CEE 7/5 AC Receptacle
Approvals: TUV
Rating: 16A 250VAC
Panel Thickness: 4.0mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-B/01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-B/01-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-B/01-ND
SNAP-IN FRANCE OUTLET RECEPTACLE

SNAP-IN FRANCE OUTLET RECEPTACLE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-B/01 189-741W-B/01-ND
Product Name France CEE 7/5 FR1-16R Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration CEE CEE; Other
Mounting Style Screw Panel
Termination Types Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q839-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-13-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals - 742W-15/28 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers