Qualtek Electronics Corp. IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals 716W-15/05

Description
716W-15/05 IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division
Request a Quote
Description
716W-15/05 IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 716W-15/05 is an IEC 60320 C13 AC power outlet with solder terminals, designed for panel mounting. It has a black PPC housing, brass contacts with tin plating, and a panel cutout requiring a thickness of 1.5 mm. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under TUV and CCC standards. It is RoHS compliant. Dimensions include a panel cutout width of 23 mm, height of 35.2 mm, and depth of 32.6 mm, with terminal spacing of 16.7 mm and overall length of 29.5 mm.

Datasheet Summary
Powered by GS/AI

The 716W-15/05 is an IEC 60320 C13 AC power outlet with solder terminals, designed for panel mounting. It has a black PPC housing, brass contacts with tin plating, and a panel cutout requiring a thickness of 1.5 mm. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under TUV and CCC standards. It is RoHS compliant. Dimensions include a panel cutout width of 23 mm, height of 35.2 mm, and depth of 32.6 mm, with terminal spacing of 16.7 mm and overall length of 29.5 mm.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals
716W-15/05
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals 716W-15/05
716W-15/05 IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division

716W-15/05 IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 1.5mm
PPC Division

Supplier's Site Datasheet
Connectors Power, Power Entry & IEC - 716W-15/05 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
716W-15/05
Connectors Power, Power Entry & IEC 716W-15/05
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - Q259-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q259-ND
Power Entry Connectors - Inlets, Outlets, Modules Q259-ND
PWR ENT RCPT IEC320-2-2F PANEL

PWR ENT RCPT IEC320-2-2F PANEL

Buy Now Datasheet
AC Power Entry Modules - 716W-15/05 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
716W-15/05
AC Power Entry Modules 716W-15/05
AC Power Entry Modules SNAP-IN MNT SLDR TAB

AC Power Entry Modules SNAP-IN MNT SLDR TAB

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 716W-15/05 716W-15/05 Q259-ND 716W-15/05
Product Name IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals Connectors Power, Power Entry & IEC Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel Panel; Panel Mount, Snap-In
Termination Types Solder Cup Solder Cup Solder Cup; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q446-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details