The Q-814 is a NEMA L5-20P twist-lock plug rated for 20A at 125VAC, with a black housing and a cord clamp that accepts 12/3 to 8/4 cable. It is UL and cUL listed under E139592 and RoHS compliant. Dimensions are 82.9 ± 1.0 mm in length, 22.8 ± 0.5 mm in width, and 18.5 ± 0.5 mm in height, with a pin diameter of 8.44 ± 0.1 mm and a base diameter of 9.35 ± 0.1 mm.
Q-814 NEMA L5-20P Locking Device
Features:
Rating: 20A 125VAC
Color: Black
Cord Clamp: Accepts 12/3 - 8/4 Cable
Approvals: UL, cUL
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | Q-814 |
| Product Name | NEMA L5-20P Locking Device |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | NEMA |
| Mounting Style | Screw |