The 701W-30/34 is a panel-mounted IEC 60320 C14 AC power inlet with three brass contact pins, tin-plated, and a black PC body. It has a panel cutout size of 27 ± 0.15 mm by 15 ± 0.5 mm and is designed for a 3.0 mm panel thickness. The outlet is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under VDE and CCC standards. It is RoHS compliant and measures 61 mm in length, 42 mm in width, and 27.2 mm in height.
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 3.0mm
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 701W-30/34 | Q1028-ND |
| Product Name | IEC 60320 C14 Snap-in AC Power Inlet with 0.250" Terminals | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | IEC | IEC; Other |
| Mounting Style | .250 Quick Disconnect | Panel |
| Voltage Rating | 125/250V | 250 volts |