Qualtek Electronics Corp. NEMA L5-15R Locking Device Q-812

Description
Q-812 NEMA L5-15R Locking Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
Q-812 NEMA L5-15R Locking Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-812 is a NEMA L5-15R twist-lock receptacle rated for 15A at 125VAC, with a black housing and a cord clamp accepting 18/3 to 12/3 cable. It features a green ground terminal marked GR, a black line terminal, and a white neutral terminal marked W. The device is UL/cUL listed under E139592 and RoHS compliant. Dimensions include a 69.4 mm length with a tolerance of ±2.0 mm, and terminal screw hole diameters ranging from 0.15 mm to 1.20 mm depending on the terminal type.

Datasheet Summary
Powered by GS/AI

Q-812 is a NEMA L5-15R twist-lock receptacle rated for 15A at 125VAC, with a black housing and a cord clamp accepting 18/3 to 12/3 cable. It features a green ground terminal marked GR, a black line terminal, and a white neutral terminal marked W. The device is UL/cUL listed under E139592 and RoHS compliant. Dimensions include a 69.4 mm length with a tolerance of ±2.0 mm, and terminal screw hole diameters ranging from 0.15 mm to 1.20 mm depending on the terminal type.

Suppliers

Company
Product
Description
Supplier Links
NEMA L5-15R Locking Device - Q-812 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L5-15R Locking Device
Q-812
NEMA L5-15R Locking Device Q-812
Q-812 NEMA L5-15R Locking Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-812 NEMA L5-15R Locking Device
Features:
Rating: 15A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q-812-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q-812-ND
Power Entry Connectors - Inlets, Outlets, Modules Q-812-ND
NEMA TWIST-LOCK

NEMA TWIST-LOCK

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number Q-812 Q-812-ND
Product Name NEMA L5-15R Locking Device Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q470-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers