743W-00/03 is an IEC 60320 C19 AC receptacle with screw mount and 0.250" quick connect terminals, rated for 20A at 125/250V AC under UL and cUL, and 16A at 250V AC under TUV and CCC. It is RoHS compliant with approvals listed as UL, cUL, TUV, and CCC. The part has a UL file number E139605 and a panel cutout size of 50.8 × 50.8 mm. Physical dimensions include a 37.8 mm width with a tolerance of ±0.9 mm and a 45° chamfer for mounting. The terminals are designed for 0.250" quick connect tabs. The device is manufactured by Qualtek Electronics Corp., PPC Division.
743W-00/03 IEC 60320 C19 Screw Mount AC Power Outlet with 0.250″ Quick Connect Terminals
Approvals: UL, cUL, VDE
Rating:
UL, cUL: 20A 250VAC
VDE: 16A 250VAC
Countersunk Screw Mount
PPC Division
AC RECEPTACLES
PWR ENT RCPT IEC320-2-2J PNL QC
AC Power Entry Modules SCREW MNT .250 Q.D.
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 743W-00/03 | 743W-00/03 | Q229-ND | 743W-00/03 |
| Product Name | IEC 60320 C19 Screw Mount AC Power Outlet with 0.250″ Quick Connect Terminals | Connectors Power, Power Entry & IEC | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | ||
| Mounting Style | .250 Quick Disconnect | Panel; Flange | Panel; Panel Mount | |
| Type / Features | Quick Connect / Disconnect |