Qualtek Electronics Corp. European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet 741W-A/02

Description
741W-A/02 European Receptacle EU1-16R Schuko CEE 7/3 AC Power Outlet Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division
Request a Quote
Description
741W-A/02 European Receptacle EU1-16R Schuko CEE 7/3 AC Power Outlet Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 189-741W-A/02-ND is a power entry connector designed for AC applications, rated for 16A at 250V AC. It features approvals from TUV and is RoHS compliant, ensuring it meets environmental standards. The connector is constructed with a nylon body and a black PC cover, providing durability and resistance to wear. The terminals are made of brass with nickel plating, enhancing conductivity and corrosion resistance. The product dimensions include a panel cutout requirement, making it suitable for specific installation needs. This connector is ideal for applications requiring reliable power entry solutions in various electronic devices.

Datasheet Summary
Powered by GS/AI

The part number 189-741W-A/02-ND is a power entry connector designed for AC applications, rated for 16A at 250V AC. It features approvals from TUV and is RoHS compliant, ensuring it meets environmental standards. The connector is constructed with a nylon body and a black PC cover, providing durability and resistance to wear. The terminals are made of brass with nickel plating, enhancing conductivity and corrosion resistance. The product dimensions include a panel cutout requirement, making it suitable for specific installation needs. This connector is ideal for applications requiring reliable power entry solutions in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/02 - Qualtek Electronics Corp.
Mentor, OH, United States
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet
741W-A/02
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet 741W-A/02
741W-A/02 European Receptacle EU1-16R Schuko CEE 7/3 AC Power Outlet Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division

741W-A/02 European Receptacle EU1-16R Schuko CEE 7/3 AC Power Outlet
Approvals: TUV
Rating: 16A 250VAC
Panel Thickness: 4.0mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-A/02-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-A/02-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-A/02-ND
SNAP-IN CONTINENTAL EUROPE OUTLE

SNAP-IN CONTINENTAL EUROPE OUTLE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-A/02 189-741W-A/02-ND
Product Name European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration CEE CEE; Other
Mounting Style Screw Panel
Termination Types Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 858-10/026-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q491-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals - 770W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers