Qualtek Electronics Corp. NEMA L5-15P Locking Device Q-810

Description
Q-810 NEMA L5-15P Locking Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
Q-810 NEMA L5-15P Locking Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-810 is a NEMA L5-15P locking device rated for 15A at 125VAC, with a black housing and a cord clamp accepting 18/3 to 12/3 cable. It features a green screw marked "GR" for ground, a black screw for line, and a white screw marked "W" for neutral. The device is UL and cUL listed under E139592 and is RoHS compliant. Dimensions include a terminal screw range of 0-1 to 250-500 mm with corresponding tolerance increments, and it has a 2.83 mm and 5.43 mm diameter clearance for terminal mounting.

Datasheet Summary
Powered by GS/AI

Q-810 is a NEMA L5-15P locking device rated for 15A at 125VAC, with a black housing and a cord clamp accepting 18/3 to 12/3 cable. It features a green screw marked "GR" for ground, a black screw for line, and a white screw marked "W" for neutral. The device is UL and cUL listed under E139592 and is RoHS compliant. Dimensions include a terminal screw range of 0-1 to 250-500 mm with corresponding tolerance increments, and it has a 2.83 mm and 5.43 mm diameter clearance for terminal mounting.

Suppliers

Company
Product
Description
Supplier Links
NEMA L5-15P Locking Device - Q-810 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L5-15P Locking Device
Q-810
NEMA L5-15P Locking Device Q-810
Q-810 NEMA L5-15P Locking Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-810 NEMA L5-15P Locking Device
Features:
Rating: 15A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q534-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q534-ND
Power Entry Connectors - Inlets, Outlets, Modules Q534-ND
PWR ENT PLUG NEMAL5-15 STR SCRW

PWR ENT PLUG NEMAL5-15 STR SCRW

Buy Now Datasheet
AC Power Plugs & Receptacles - Q-810 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
Q-810
AC Power Plugs & Receptacles Q-810
AC Power Plugs & Receptacles NEMA L5-15P LOCKING DEVICE

AC Power Plugs & Receptacles NEMA L5-15P LOCKING DEVICE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-810 Q534-ND Q-810
Product Name NEMA L5-15P Locking Device Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line)
Termination Types Screw Screw Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L15-20R Locking Device - Q-642 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
NEMA 5-15P Right Angled Straight Blade Device - Q-710-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers