Qualtek Electronics Corp. NEMA L15-20R Locking Device Q-642

Description
Q-642 NEMA L15-20R Locking Device Features: Rating: 20A 250VAC Color: Black Approvals: UL, cUL
Request a Quote Datasheet
Description
Q-642 NEMA L15-20R Locking Device Features: Rating: 20A 250VAC Color: Black Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L15-20R Locking Device - Q-642 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L15-20R Locking Device
Q-642
NEMA L15-20R Locking Device Q-642
Q-642 NEMA L15-20R Locking Device Features: Rating: 20A 250VAC Color: Black Approvals: UL, cUL

Q-642 NEMA L15-20R Locking Device
Features:
Rating: 20A 250VAC
Color: Black
Approvals: UL, cUL

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Connectors
Product Number Q-642
Product Name NEMA L15-20R Locking Device
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 7mm spacing PCB Terminals and 1.5mm Panel Thickness - 701W-15/06 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals - 742W-15/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C19 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers