The 701W-15/21 is a snap-in IEC 60320 C14 AC power inlet with solder terminals, rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under VDE and CCC standards. It is designed for a panel thickness of 1.5 mm and is RoHS compliant. The part has a panel cutout size of 27.2 mm by 27 mm, with mounting holes of 3.2 mm diameter spaced 51.0 mm apart, and overall dimensions of 61 mm by 51.0 mm by 31 mm.
701W-15/21
IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 1.5mm
PWR ENT RCPT IEC320-C14 PNL SLDR
AC Power Entry Modules Snap-In Mnt Solder
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 701W-15/21 | Q256-ND | 701W-15/21 |
| Product Name | IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | Solder Tab | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Solder Cup | Solder Cup | Solder Cup; Solder Lug |