Qualtek Electronics Corp. NEMA 1-15R Snap-in AC Power Outlet 738W-CX2/01

Description
738W-CX2/01 NEMA 1-15R Snap-in AC Power Outlet Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 1.0mm ~ 1.8mm PPC Division
Request a Quote Datasheet
Description
738W-CX2/01 NEMA 1-15R Snap-in AC Power Outlet Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 1.0mm ~ 1.8mm PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 1-15R Snap-in AC Power Outlet
738W-CX2/01
NEMA 1-15R Snap-in AC Power Outlet 738W-CX2/01
738W-CX2/01 NEMA 1-15R Snap-in AC Power Outlet Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 1.0mm ~ 1.8mm PPC Division

738W-CX2/01 NEMA 1-15R Snap-in AC Power Outlet
Approvals: UL, CSA
Rating: 15A 125VAC
Panel Thickness: 1.0mm ~ 1.8mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q281-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q281-ND
Power Entry Connectors - Inlets, Outlets, Modules Q281-ND
PWR ENT RCPT NEMA1-15 PANEL QC

PWR ENT RCPT NEMA1-15 PANEL QC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 738W-CX2/01 Q281-ND
Product Name NEMA 1-15R Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA NEMA; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel
Voltage Rating 125/250V 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 858-01/019-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers