Qualtek Electronics Corp. NEMA 5-15P Right Angled Straight Blade Device Q-710-RA

Description
Q-710-RA NEMA 5-15P Right Angled Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
Q-710-RA NEMA 5-15P Right Angled Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-710-RA is a NEMA 5-15P right-angled straight blade device rated for 15A at 125VAC, with a black housing and a cord clamp that accepts 18/3 to 12/3 cable. It features a ground terminal screw marked GR, a line terminal screw, and a neutral terminal screw marked W. The unit is UL/cUL listed under E139592 and complies with RoHS standards. Its dimensions are 35 ± 1.0 mm in length, 29 ± 1.0 mm in width, and 6.0 ± 0.71 mm in height, with an 8-position plug configuration.

Datasheet Summary
Powered by GS/AI

Q-710-RA is a NEMA 5-15P right-angled straight blade device rated for 15A at 125VAC, with a black housing and a cord clamp that accepts 18/3 to 12/3 cable. It features a ground terminal screw marked GR, a line terminal screw, and a neutral terminal screw marked W. The unit is UL/cUL listed under E139592 and complies with RoHS standards. Its dimensions are 35 ± 1.0 mm in length, 29 ± 1.0 mm in width, and 6.0 ± 0.71 mm in height, with an 8-position plug configuration.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Right Angled Straight Blade Device - Q-710-RA - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Right Angled Straight Blade Device
Q-710-RA
NEMA 5-15P Right Angled Straight Blade Device Q-710-RA
Q-710-RA NEMA 5-15P Right Angled Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-710-RA NEMA 5-15P Right Angled Straight Blade Device
Features:
Rating: 15A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1212-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1212-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1212-ND
15A 125VAC NEMA 5-15P ANGLED STR

15A 125VAC NEMA 5-15P ANGLED STR

Buy Now Datasheet
AC Power Plugs & Receptacles - Q-710-RA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
Q-710-RA
AC Power Plugs & Receptacles Q-710-RA
AC Power Plugs & Receptacles 15A/125VAC PLUG NEMA 5-15P

AC Power Plugs & Receptacles 15A/125VAC PLUG NEMA 5-15P

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-710-RA Q1212-ND Q-710-RA
Product Name NEMA 5-15P Right Angled Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line), Right Angle Cable; Cable
Termination Types Screw Screw Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q442-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-13-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers