Q-726-RA is a NEMA 6-20P right-angled straight blade plug rated for 20A at 250VAC, with a black housing and a cord clamp accepting 18/3 to 12/3 cable. It features eight terminals including a green-marked ground screw and black line wire terminals, and complies with UL/cUL listing E139592 and RoHS standards. Physical dimensions include a height of 35 ± 1.0 mm, width of 29 ± 1.0 mm, and depth of 34 ± 1.0 mm.
Q-726-RA NEMA 6-20P Right Angled Straight Blade Device
Features:
Rating: 20A 250VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL
20A 250VAC NEMA 6-20P ANGLED STR
AC Power Plugs & Receptacles 20A/120VAC PLUG NEMA 6-20P
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | Q-726-RA | Q1215-ND | Q-726-RA |
| Product Name | NEMA 6-20P Right Angled Straight Blade Device | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Plug |
| Configuration | NEMA | NEMA; Other | |
| Mounting Style | Screw | Free Hanging (In-Line), Right Angle | Cable; Cable |
| Termination Types | Screw | Screw | Screw; Screw |