The 742W-15/28 is an IEC 60320 C13 five-position snap-in AC receptacle with tin-plated solder terminals. It has a panel thickness requirement of 1.5 mm and features snap-in tabs for mounting. The part is rated at 15 A at 250 V AC for UL and cUL approvals, and 10 A at 250 V AC for TUV and CCC approvals. It complies with RoHS standards. The housing is black polycarbonate. Dimensions include a panel cutout of 119.8 ± 0.2 mm and a total length of 123.4 mm. The terminal thickness is 0.8 mm.
742W-15/28 IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals
Approvals: UL, cUL, TUV, CCC
Rating:
UL, cUL: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 1.5mm
PWR ENT RCPT IEC320-2-2F PNL QC
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 742W-15/28 | 742W-15/28-ND |
| Product Name | IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | IEC | IEC; Other |
| Mounting Style | Solder Tab | Panel |
| Termination Types | Solder Cup | Quick Connect - 0.110" (2.8mm) |