Q-712 is a NEMA 5-15R straight blade receptacle rated for 15A at 125VAC, packaged in black with a cord clamp that accepts 18/3 to 12/3 cable. It features ground, line, and neutral terminals marked with green, black, and white screws respectively, and is UL/cUL listed under E139592 and RoHS compliant. Dimensions include a terminal screw range of 0-1 to 250-500 mm with specified tolerances and overall length of 69.4 ± 2.0 mm.
Q-712 NEMA 5-15R Straight Blade Device
Features:
Rating: 15A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL
PWR ENT PLUG NEMA5-15 STR SCREW
AC Power Plugs & Receptacles 15A/125VAC WIRNG DEV NEMA 5-15R BLK
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | Q-712 | Q527-ND | Q-712 |
| Product Name | NEMA 5-15R Straight Blade Device | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Plug |
| Configuration | NEMA | NEMA; Other | |
| Mounting Style | Screw | Free Hanging (In-Line) | |
| Termination Types | Screw | Screw | Screw; Screw |