Qualtek Electronics Corp. IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.187" Terminals 701W-X2/03

Description
701W-X2/03 IEC 60320 C14 Universal Snap-in AC Power Inlet Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm
Request a Quote Datasheet
Description
701W-X2/03 IEC 60320 C14 Universal Snap-in AC Power Inlet Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.187
Mentor, OH, United States
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.187" Terminals
701W-X2/03
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.187" Terminals 701W-X2/03
701W-X2/03 IEC 60320 C14 Universal Snap-in AC Power Inlet Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm

701W-X2/03 IEC 60320 C14 Universal Snap-in AC Power Inlet
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 0.8mm ~ 1.5mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q208-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q208-ND
Power Entry Connectors - Inlets, Outlets, Modules Q208-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
PWR ENT RCPT IEC320-C14 PANEL QC - 649-701W-X2/03 - Utmel Electronic Limited
Hong Kong, China
PWR ENT RCPT IEC320-C14 PANEL QC
649-701W-X2/03
PWR ENT RCPT IEC320-C14 PANEL QC 649-701W-X2/03
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Supplier's Site
AC Power Entry Modules - 701W-X2/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
701W-X2/03
AC Power Entry Modules 701W-X2/03
AC Power Entry Modules Snap-In Mnt Solder

AC Power Entry Modules Snap-In Mnt Solder

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 701W-X2/03 Q208-ND 649-701W-X2/03 701W-X2/03
Product Name IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.187" Terminals Power Entry Connectors - Inlets, Outlets, Modules PWR ENT RCPT IEC320-C14 PANEL QC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC; Other IEC
Mounting Style .187 Quick Disconnect / Solder Tab Panel Panel Mount, Snap-In Panel; Panel Mount, Snap-In
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-G-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
NEMA L6-15R Locking Device - Q-824 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals - 742W-15/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
NEMA 5-20P Straight Blade Device - Q-716 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers