Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 883-03/003

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q444-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q444-ND
Power Entry Connectors - Inlets, Outlets, Modules Q444-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
COMPACT MULTI-FUNCTION MODULE FILTER - 70133425 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPACT MULTI-FUNCTION MODULE FILTER
70133425
COMPACT MULTI-FUNCTION MODULE FILTER 70133425
Screw mount power module incorporates an IEC connector, single or double fuse (IEC 5 × 20 mm) holder and double-pole power switch, plus an EMI filter for easy installation. Optional medical version.

Screw mount power module incorporates an IEC connector, single or double fuse (IEC 5 × 20 mm) holder and double-pole power switch, plus an EMI filter for easy installation. Optional medical version.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q444-ND 70133425
Product Name Power Entry Connectors - Inlets, Outlets, Modules COMPACT MULTI-FUNCTION MODULE FILTER
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Solder Cup
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details