Qualtek Electronics Corp. NEMA 6-15P Right Angled Straight Blade Device Q-720-RA

Description
Q-720-RA NEMA 6-15P Right Angled Straight Blade Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote Datasheet
Description
Q-720-RA NEMA 6-15P Right Angled Straight Blade Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P Right Angled Straight Blade Device - Q-720-RA - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 6-15P Right Angled Straight Blade Device
Q-720-RA
NEMA 6-15P Right Angled Straight Blade Device Q-720-RA
Q-720-RA NEMA 6-15P Right Angled Straight Blade Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-720-RA NEMA 6-15P Right Angled Straight Blade Device
Features:
Rating: 15A 250VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1214-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1214-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1214-ND
15A 250VAC NEMA 6-15P ANGLED STR

15A 250VAC NEMA 6-15P ANGLED STR

Buy Now Datasheet
AC Power Plugs & Receptacles - Q-720-RA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
Q-720-RA
AC Power Plugs & Receptacles Q-720-RA
AC Power Plugs & Receptacles 15A/125VAC PLUG NEMA 6-15P

AC Power Plugs & Receptacles 15A/125VAC PLUG NEMA 6-15P

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-720-RA Q1214-ND Q-720-RA
Product Name NEMA 6-15P Right Angled Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line), Right Angle Cable; Cable
Termination Types Screw Screw Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q300-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q432-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details