Qualtek Electronics Corp. IEC 60320 C14 Snap-in AC Power Inlet with 7mm spacing PCB Terminals and 1.5mm Panel Thickness 701W-15/06

Description
Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm PCB Pins with 7mm spacing
Request a Quote
Description
Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm PCB Pins with 7mm spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 701W-15/06 is an AC power inlet meeting IEC 60320 C14 standards, designed for panel mounting with 7mm PCB terminal spacing. It features a brass contact pin with 2mm thickness and nickel plating, brass soldering pins with 0.8mm thickness and tin plating, and a black PC insulator body. The part supports a panel thickness of 1.5mm and has terminal dimensions specified in millimeters. It is rated at 15A 250V AC for UL and CSA, and 10A 250V AC for VDE, with approvals for UL, CSA, VDE, and CCC. The component is RoHS compliant and has a total length of 51.0±1.42mm, width of 27.2±0.2mm, and depth of 24±0.5mm.

Datasheet Summary
Powered by GS/AI

The 701W-15/06 is an AC power inlet meeting IEC 60320 C14 standards, designed for panel mounting with 7mm PCB terminal spacing. It features a brass contact pin with 2mm thickness and nickel plating, brass soldering pins with 0.8mm thickness and tin plating, and a black PC insulator body. The part supports a panel thickness of 1.5mm and has terminal dimensions specified in millimeters. It is rated at 15A 250V AC for UL and CSA, and 10A 250V AC for VDE, with approvals for UL, CSA, VDE, and CCC. The component is RoHS compliant and has a total length of 51.0±1.42mm, width of 27.2±0.2mm, and depth of 24±0.5mm.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Snap-in AC Power Inlet with 7mm spacing PCB Terminals and 1.5mm Panel Thickness - 701W-15/06 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 Snap-in AC Power Inlet with 7mm spacing PCB Terminals and 1.5mm Panel Thickness
701W-15/06
IEC 60320 C14 Snap-in AC Power Inlet with 7mm spacing PCB Terminals and 1.5mm Panel Thickness 701W-15/06
Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm PCB Pins with 7mm spacing

Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 1.5mm
PCB Pins with 7mm spacing

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 701W-15/06-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
701W-15/06-ND
Power Entry Connectors - Inlets, Outlets, Modules 701W-15/06-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 701W-15/06 701W-15/06-ND
Product Name IEC 60320 C14 Snap-in AC Power Inlet with 7mm spacing PCB Terminals and 1.5mm Panel Thickness Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration IEC IEC; Other
Mounting Style PCB; PCB Mount Panel
Voltage Rating 125/250V 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q485-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 763-00/002 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q246-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals - 742W-15/28 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers