Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 862-06/001

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q480-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q480-ND
Power Entry Connectors - Inlets, Outlets, Modules Q480-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER - 70133325 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER
70133325
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER 70133325
The 862 Series multi-function module filters with its compact design provides significant savings in space and cost compared with individual components. This series filter consists of an IEC 320 connector, single fuse (5 × 20 mm) and an optional power on/off switch.

The 862 Series multi-function module filters with its compact design provides significant savings in space and cost compared with individual components. This series filter consists of an IEC 320 connector, single fuse (5 × 20 mm) and an optional power on/off switch.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q480-ND 70133325
Product Name Power Entry Connectors - Inlets, Outlets, Modules MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details