Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals \nNon-Countersunk Screw Mount 703W-00/03

Description
703W-00/03 IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals Non-Countersunk Screw Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Non-countersunk Screw Mount
Request a Quote Datasheet
Description
703W-00/03 IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals Non-Countersunk Screw Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Non-countersunk Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet w/ 0.187
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals \nNon-Countersunk Screw Mount
703W-00/03
IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals \nNon-Countersunk Screw Mount 703W-00/03
703W-00/03 IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals Non-Countersunk Screw Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Non-countersunk Screw Mount

703W-00/03 IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals Non-Countersunk Screw Mount
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Non-countersunk Screw Mount

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q211-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q211-ND
Power Entry Connectors - Inlets, Outlets, Modules Q211-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 703W-00/03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
703W-00/03
Connectors Power, Power Entry & IEC 703W-00/03
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
AC Power Entry Modules - 703W-00/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
703W-00/03
AC Power Entry Modules 703W-00/03
AC Power Entry Modules Screw Mnt .187 QD

AC Power Entry Modules Screw Mnt .187 QD

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 703W-00/03 Q211-ND 703W-00/03 703W-00/03
Product Name IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals \nNon-Countersunk Screw Mount Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel; Flange Panel; Panel Mount
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA 5-15R Straight Blade Device - Q-712 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q302-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers