Qualtek Electronics Corp. IEC 60320 C13 Snap-in IDC Termination AC Power Outlet 715W-15/02

Description
715W-15/02 IEC 60320 C13 Snap-in IDC Termination AC Power Outlet Approvals: UL, cUL, ENEC, CCC Rating: UL, cUL: 15A 250VAC ENEC, CCC: 10A 250VAC Panel Thickness: 1.5mm Product Shipped Unassembled Use Solid Copper Wire Only PPC Division
Request a Quote
Description
715W-15/02 IEC 60320 C13 Snap-in IDC Termination AC Power Outlet Approvals: UL, cUL, ENEC, CCC Rating: UL, cUL: 15A 250VAC ENEC, CCC: 10A 250VAC Panel Thickness: 1.5mm Product Shipped Unassembled Use Solid Copper Wire Only PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 715W-15/02 is an IEC 60320 C13 Snap-in IDC Termination AC Power Outlet manufactured by Qualtek Electronics Corp. It is rated for 15A at 250VAC according to UL and cUL standards, and 10A at 250VAC for ENEC and CCC approvals. The outlet is designed for a panel thickness of 1.5mm and is shipped unassembled. It is specified to use solid copper wire, with a recommended wire gauge of 14AWG or 2.5mm, and a wire diameter range of 1.6 to 1.75mm. The product features a black PC body insulator and tin-plated brass contact pins.

Datasheet Summary
Powered by GS/AI

The 715W-15/02 is an IEC 60320 C13 Snap-in IDC Termination AC Power Outlet manufactured by Qualtek Electronics Corp. It is rated for 15A at 250VAC according to UL and cUL standards, and 10A at 250VAC for ENEC and CCC approvals. The outlet is designed for a panel thickness of 1.5mm and is shipped unassembled. It is specified to use solid copper wire, with a recommended wire gauge of 14AWG or 2.5mm, and a wire diameter range of 1.6 to 1.75mm. The product features a black PC body insulator and tin-plated brass contact pins.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/02 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet
715W-15/02
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet 715W-15/02
715W-15/02 IEC 60320 C13 Snap-in IDC Termination AC Power Outlet Approvals: UL, cUL, ENEC, CCC Rating: UL, cUL: 15A 250VAC ENEC, CCC: 10A 250VAC Panel Thickness: 1.5mm Product Shipped Unassembled Use Solid Copper Wire Only PPC Division

715W-15/02 IEC 60320 C13 Snap-in IDC Termination AC Power Outlet
Approvals: UL, cUL, ENEC, CCC
Rating:
UL, cUL: 15A 250VAC
ENEC, CCC: 10A 250VAC
Panel Thickness: 1.5mm
Product Shipped Unassembled
Use Solid Copper Wire Only
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q985-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q985-ND
Power Entry Connectors - Inlets, Outlets, Modules Q985-ND
IEC 60320 C13 OUTLET, IDC TERMIN

IEC 60320 C13 OUTLET, IDC TERMIN

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 715W-15/02 Q985-ND
Product Name IEC 60320 C13 Snap-in IDC Termination AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration IEC IEC; Other
Mounting Style IDC Terminals Panel
Voltage Rating 125/250V 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20P Straight Blade Device - Q-726 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C13 Screw Mount AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 AC Power Inlet w/ 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/50 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers