Q-718 is a NEMA 5-20R straight blade device rated for 20A at 125VAC, with a black housing and a cord clamp that accepts 18/3 to 12/3 cable. It features a green-marked ground terminal, a black line terminal, and a white-marked neutral terminal. The device is UL/cUL listed under E139592 and is RoHS compliant. Its dimensions are 69.4 mm in length with a diameter of 5.43 mm, and it has a tolerance range of ±2.0 mm for the length.
Q-718 NEMA 5-20R Straight Blade Device
Features:
Rating: 20A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL
PWR ENT PLUG NEMA5-20 STR SCREW
AC Power Plugs & Receptacles 20A/125VAC WIRNG DEV NEMA 5-20R BLK
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | Q-718 | Q529-ND | Q-718 |
| Product Name | NEMA 5-20R Straight Blade Device | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Plug |
| Configuration | NEMA | NEMA; Other | |
| Mounting Style | Screw | Free Hanging (In-Line) | |
| Termination Types | Screw | Screw | Screw; Screw |