Qualtek Electronics Corp. Filter, EMI; 1 A (RMS) (Max.) @ 250 VAC; 250 VAC; 50/60 Hz; 0.40 mA (Max.) 857-01/005

Description
Filter, 250 VAC Voltage Rating, 50 Hz to 60 Hz Frequency, -25 °C to +85 °C Temperature Range Low-cost compact filter with IEC connector for EMI filtration.
Description
Filter, 250 VAC Voltage Rating, 50 Hz to 60 Hz Frequency, -25 °C to +85 °C Temperature Range Low-cost compact filter with IEC connector for EMI filtration.

Suppliers

Company
Product
Description
Supplier Links
Filter, EMI; 1 A (RMS) (Max.) @ 250 VAC; 250 VAC; 50/60 Hz; 0.40 mA (Max.) - 70133318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 1 A (RMS) (Max.) @ 250 VAC; 250 VAC; 50/60 Hz; 0.40 mA (Max.)
70133318
Filter, EMI; 1 A (RMS) (Max.) @ 250 VAC; 250 VAC; 50/60 Hz; 0.40 mA (Max.) 70133318
Filter, 250 VAC Voltage Rating, 50 Hz to 60 Hz Frequency, -25 °C to +85 °C Temperature Range Low-cost compact filter with IEC connector for EMI filtration.

Filter, 250 VAC Voltage Rating, 50 Hz to 60 Hz Frequency, -25 °C to +85 °C Temperature Range
Low-cost compact filter with IEC connector for EMI filtration.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Connectors
Product Number 70133318
Product Name Filter, EMI; 1 A (RMS) (Max.) @ 250 VAC; 250 VAC; 50/60 Hz; 0.40 mA (Max.)
Power Type AC Power Connector
Device Type Power Entry Module
Applications Residential
Mounting Style Panel
Standards / Certifications UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-6609107-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q432-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details