Qualtek Electronics Corp. IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250" Terminals 701W-X2/04

Description
701W-X2/04 IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm
Request a Quote Datasheet
Description
701W-X2/04 IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250
Mentor, OH, United States
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250" Terminals
701W-X2/04
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250" Terminals 701W-X2/04
701W-X2/04 IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 1.5mm

701W-X2/04 IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250" Terminals
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 0.8mm ~ 1.5mm

Supplier's Site Datasheet
Connectors Power, Power Entry & IEC - 701W-X2/04 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
701W-X2/04
Connectors Power, Power Entry & IEC 701W-X2/04
UL POWER SUPPLY RECEPTACLE INLET 4.0 TERMINALS

UL POWER SUPPLY RECEPTACLE INLET 4.0 TERMINALS

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - Q209-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q209-ND
Power Entry Connectors - Inlets, Outlets, Modules Q209-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 701W-X2/04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
701W-X2/04
AC Power Entry Modules 701W-X2/04
AC Power Entry Modules MALE SNAP-IN .25 QD

AC Power Entry Modules MALE SNAP-IN .25 QD

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 701W-X2/04 701W-X2/04 Q209-ND 701W-X2/04
Product Name IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250" Terminals Connectors Power, Power Entry & IEC Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .250 Quick Disconnect Panel Panel; Panel Mount, Snap-In
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
NEMA 5-15R Straight Blade Device - Q-712 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers