Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 860-06/016

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q476-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q476-ND
Power Entry Connectors - Inlets, Outlets, Modules Q476-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
FUSED GENERAL PURPOSE FILTER, 6 AMP - 70133339 - Allied Electronics, Inc.
Fort Worth, TX, USA
FUSED GENERAL PURPOSE FILTER, 6 AMP
70133339
FUSED GENERAL PURPOSE FILTER, 6 AMP 70133339
The 860 Series of general-purpose single-stage filters with a fused IEC 320 connector is designed for one 5 × 20 mm fuse and a spare fuse with a safety interlock that prevents fuse removal when a power cord is inserted.

The 860 Series of general-purpose single-stage filters with a fused IEC 320 connector is designed for one 5 × 20 mm fuse and a spare fuse with a safety interlock that prevents fuse removal when a power cord is inserted.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q476-ND 70133339
Product Name Power Entry Connectors - Inlets, Outlets, Modules FUSED GENERAL PURPOSE FILTER, 6 AMP
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3181-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP67 Watertight 15° Angled Receptacle - F31S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
NEMA L5-20P Locking Device - Q-814 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details