Q-716 is a NEMA 5-20P straight blade device rated for 20A at 125VAC, with a black housing and a cord clamp accepting 18/3 to 12/3 cable. It features a green-ground terminal marked "GR", a black line terminal, and a white neutral terminal marked "W". The device is UL/cUL listed under E139592 and is RoHS compliant. Dimensions include a 20.5 ± 0.5 mm width, 50.9 ± 2.0 mm length, and 17 ± 0.6 mm height.
Q-716 NEMA 5-20P Straight Blade Device
Features:
Rating: 20A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL
PWR ENT PLUG NEMA5-20 STR SCREW
AC Power Plugs & Receptacles 20A/125VAC WIRNG DEV NEMA 5-20P BLK
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | Q-716 | Q528-ND | Q-716 |
| Product Name | NEMA 5-20P Straight Blade Device | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Plug |
| Configuration | NEMA | NEMA; Other | |
| Mounting Style | Screw | Free Hanging (In-Line) | |
| Termination Types | Screw | Screw | Screw; Screw |