The 716W-X2/03 is an IEC 60320 C13 snap-in AC power outlet with 0.250″ quick connect terminals, packaged for panel mounting with a panel cutout dimension of 23.0 mm by 32.0 mm and a depth of 35.2 mm. It features a body insulator in PC black color rated UL94V-0 and terminals of brass strip with nickel plating. The outlet is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under TUV and CCC standards, with a panel thickness range of 0.8 to 2.0 mm. RoHS compliant and approved for use in compliance with UL 60320.
716W-X2/03 IEC 60320 C13 Snap-in AC Power Outlet with 0.250″ Quick Connect Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 0.8mm ~ 2.0mm
PPC Division
AC RECEPTACLES
PWR ENT RCPT IEC320-2-2F PNL QC
AC Power Entry Modules SNAP-IN F/M .250 O.D
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 716W-X2/03 | 716W-X2/03 | Q226-ND | 716W-X2/03 |
| Product Name | IEC 60320 C13 Snap-in AC Power Outlet with 0.250″ Quick Connect Terminals | Connectors Power, Power Entry & IEC | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | ||
| Mounting Style | .250 Quick Disconnect | Panel | Panel; Panel Mount, Snap-In | |
| Type / Features | Quick Connect / Disconnect |