Qualtek Electronics Corp. IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals 745W-15/08

Description
745W-15/08 IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 20A 125VAC/20A 250VAC TUV, CCC: 16A 250VAC Panel Thickness: 1.5mm
Request a Quote
Description
745W-15/08 IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 20A 125VAC/20A 250VAC TUV, CCC: 16A 250VAC Panel Thickness: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 745W-15/08 is an IEC 60320 C20 snap-in AC power inlet with brass contact and soldering pins, nickel-plated, and a black PC body. It is rated for 20 A at 125 V AC and 20 A at 250 V AC under UL, cUL, and CSA standards, and 16 A at 250 V AC under TUV and CCC standards. The panel thickness requirement is 1.5 mm. The product is RoHS compliant and has a panel cutout dimension of 50.0 mm ± 2 mm. Dimensions include a height of 35.5 mm ± 0.5 mm and a width of 52 mm ± 0.9 mm.

Datasheet Summary
Powered by GS/AI

The 745W-15/08 is an IEC 60320 C20 snap-in AC power inlet with brass contact and soldering pins, nickel-plated, and a black PC body. It is rated for 20 A at 125 V AC and 20 A at 250 V AC under UL, cUL, and CSA standards, and 16 A at 250 V AC under TUV and CCC standards. The panel thickness requirement is 1.5 mm. The product is RoHS compliant and has a panel cutout dimension of 50.0 mm ± 2 mm. Dimensions include a height of 35.5 mm ± 0.5 mm and a width of 52 mm ± 0.9 mm.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C20 Snap-in AC Power Inlet with 0.250
Mentor, OH, United States
IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals
745W-15/08
IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals 745W-15/08
745W-15/08 IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 20A 125VAC/20A 250VAC TUV, CCC: 16A 250VAC Panel Thickness: 1.5mm

745W-15/08
IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals
Approvals: UL, cUL, CSA, TUV, CCC
Rating:
UL, cUL, CSA: 20A 125VAC/20A 250VAC
TUV, CCC: 16A 250VAC
Panel Thickness: 1.5mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q243-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q243-ND
Power Entry Connectors - Inlets, Outlets, Modules Q243-ND
PWR ENT RCPT IEC320-C20 PANEL QC

PWR ENT RCPT IEC320-C20 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 745W-15/08 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
745W-15/08
AC Power Entry Modules 745W-15/08
AC Power Entry Modules SNAP-IN .50 QD SLDR

AC Power Entry Modules SNAP-IN .50 QD SLDR

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 745W-15/08 Q243-ND 745W-15/08
Product Name IEC 60320 C20 Snap-in AC Power Inlet with 0.250" Quick Connect Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .250 Quick Disconnect Panel Panel; Panel Mount, Snap-In
Type / Features Quick Connect / Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 857-01/046-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q447-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers