Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 883-10/016

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q447-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q447-ND
Power Entry Connectors - Inlets, Outlets, Modules Q447-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
COMPACT MULTI-FUNCTION MODULE FILTER - 70133427 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPACT MULTI-FUNCTION MODULE FILTER
70133427
COMPACT MULTI-FUNCTION MODULE FILTER 70133427
Screw mount power module incorporates an IEC connector, single or double fuse (IEC 5 × 20 mm) holder and double-pole power switch, plus an EMI filter for easy installation. Optional medical version.

Screw mount power module incorporates an IEC connector, single or double fuse (IEC 5 × 20 mm) holder and double-pole power switch, plus an EMI filter for easy installation. Optional medical version.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q447-ND 70133427
Product Name Power Entry Connectors - Inlets, Outlets, Modules COMPACT MULTI-FUNCTION MODULE FILTER
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Solder Cup
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5331 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight Straight Receptacle - F51S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers