Qualtek Electronics Corp. NEMA 5-15P Straight Blade Device Q-710

Description
Q-710 NEMA 5-15P Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote Datasheet
Description
Q-710 NEMA 5-15P Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Straight Blade Device - Q-710 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Straight Blade Device
Q-710
NEMA 5-15P Straight Blade Device Q-710
Q-710 NEMA 5-15P Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-710 NEMA 5-15P Straight Blade Device
Features:
Rating: 15A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q526-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q526-ND
Power Entry Connectors - Inlets, Outlets, Modules Q526-ND
PWR ENT PLUG NEMA5-15 STR SCREW

PWR ENT PLUG NEMA5-15 STR SCREW

Buy Now Datasheet
AC Power Plugs & Receptacles - Q-710 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
Q-710
AC Power Plugs & Receptacles Q-710
AC Power Plugs & Receptacles 15A/125VAC WIRNG DEV NEMA 5-15P BLK

AC Power Plugs & Receptacles 15A/125VAC WIRNG DEV NEMA 5-15P BLK

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-710 Q526-ND Q-710
Product Name NEMA 5-15P Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line)
Termination Types Screw Screw Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q436-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
IEC 60320 C14 and C13 Snap-in AC Power Inlet and Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q482-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers