Qualtek Electronics Corp. China CH2-16R GB 2099 Snap-in AC Power Outlet 741W-H/02

Description
741W-H/02 China CH2-16R GB 2099 AC Receptacle Approvals: CCC Rating: 16A 250VAC Panel Thickness: 1.0~2.5mm PPC Division
Request a Quote Datasheet
Description
741W-H/02 China CH2-16R GB 2099 AC Receptacle Approvals: CCC Rating: 16A 250VAC Panel Thickness: 1.0~2.5mm PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
China CH2-16R GB 2099 Snap-in AC Power Outlet - 741W-H/02 - Qualtek Electronics Corp.
Mentor, OH, United States
China CH2-16R GB 2099 Snap-in AC Power Outlet
741W-H/02
China CH2-16R GB 2099 Snap-in AC Power Outlet 741W-H/02
741W-H/02 China CH2-16R GB 2099 AC Receptacle Approvals: CCC Rating: 16A 250VAC Panel Thickness: 1.0~2.5mm PPC Division

741W-H/02 China CH2-16R GB 2099 AC Receptacle
Approvals: CCC
Rating: 16A 250VAC
Panel Thickness: 1.0~2.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-H/02-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-H/02-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-H/02-ND
SNAP-IN CHINA OUTLET RECEPTACLE,

SNAP-IN CHINA OUTLET RECEPTACLE,

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-H/02 189-741W-H/02-ND
Product Name China CH2-16R GB 2099 Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Mounting Style .187 Quick Disconnect / Solder Tab Panel
Voltage Rating 125/250V 250 volts
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/50 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers