Qualtek Electronics Corp. NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals 738W-X2/35

Description
738W-X2/35 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Tamper Resistant Convenience Outlet PPC Division
Request a Quote Datasheet
Description
738W-X2/35 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Tamper Resistant Convenience Outlet PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals - 738W-X2/35 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals
738W-X2/35
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals 738W-X2/35
738W-X2/35 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Tamper Resistant Convenience Outlet PPC Division

738W-X2/35 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet
Approvals: UL, cUL
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 2.0mm
Tamper Resistant Convenience Outlet
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1040-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1040-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1040-ND
TAMPER RESISTANT NEMA 5-15R SNAP

TAMPER RESISTANT NEMA 5-15R SNAP

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 738W-X2/35 Q1040-ND
Product Name NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA NEMA
Mounting Style .187 Quick Disconnect / Solder Tab Panel
Type / Features Tamper Resistant Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q489-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers
IEC 60320 C19 Screw Mount AC Power Outlet with 0.250″ Quick Connect Terminals - 743W-00/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
NEMA 5-15P Straight Blade Device - Q-710 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C6 Snap-in Low Current Inlet with PCB Terminals - 771W-BX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers