Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount 703W-00/52

Description
703W-00/52 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Round PCB Pins with 7mm spacing PPC Division
Request a Quote
Description
703W-00/52 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Round PCB Pins with 7mm spacing PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 703W-00/52 is an angled IEC 60320 C14 AC power inlet designed for PCB mounting. It features a PBT black insulator body with tin-plated contacts and has a mounting configuration with 7mm pin spacing. The part is rated for 15A at 250V AC under UL and CSA approvals, and 10A at 250V AC under VDE approval. It is RoHS compliant and has a panel cutout size of 50.1 mm × 39.5 mm, with a body height of 31.3 mm. Its physical dimensions include a diameter of 3.45 mm for the recessed contact holes and a length of 51.0 mm along the mounting plane.

Datasheet Summary
Powered by GS/AI

The 703W-00/52 is an angled IEC 60320 C14 AC power inlet designed for PCB mounting. It features a PBT black insulator body with tin-plated contacts and has a mounting configuration with 7mm pin spacing. The part is rated for 15A at 250V AC under UL and CSA approvals, and 10A at 250V AC under VDE approval. It is RoHS compliant and has a panel cutout size of 50.1 mm × 39.5 mm, with a body height of 31.3 mm. Its physical dimensions include a diameter of 3.45 mm for the recessed contact holes and a length of 51.0 mm along the mounting plane.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount
703W-00/52
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount 703W-00/52
703W-00/52 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Round PCB Pins with 7mm spacing PPC Division

703W-00/52 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Round PCB Pins with 7mm spacing
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q218-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q218-ND
Power Entry Connectors - Inlets, Outlets, Modules Q218-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 703W-00/52 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
703W-00/52
Connectors Power, Power Entry & IEC 703W-00/52
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
AC Power Entry Modules - 703W-00/52 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
703W-00/52
AC Power Entry Modules 703W-00/52
AC Power Entry Modules PCB Mount 7mm

AC Power Entry Modules PCB Mount 7mm

Buy Now Datasheet
PWR ENT RCPT IEC320-C14 PNL SLDR - 649-703W-00/52 - Utmel Electronic Limited
Hong Kong, China
PWR ENT RCPT IEC320-C14 PNL SLDR
649-703W-00/52
PWR ENT RCPT IEC320-C14 PNL SLDR 649-703W-00/52
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Power Connectors Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 703W-00/52 Q218-ND 703W-00/52 703W-00/52 649-703W-00/52
Product Name IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules PWR ENT RCPT IEC320-C14 PNL SLDR
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC; Other IEC
Mounting Style PCB; PCB Mount Panel; Flange Panel; PCB; Panel Mount, PCB Mount, Right Angle Panel Mount, Flange; Through Hole, Right Angle
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals - 701W-X2/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C13 Screw Mount AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers