Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 880-06/006

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Q495-ND is a power entry connector designed for panel mounting, compliant with IEC320-C14 standards. It has a voltage rating of 115/250VAC and a maximum current rating of 6A RMS at both voltage levels. The operating frequency is suitable for 50/60Hz applications. The connector features a leakage current specification of 0.20 mA max at 115VAC and 0.40 mA max at 250VAC. It is rated for a hipot test of 2250 VDC line to ground and 1450 VDC line to line. The operating temperature range is from -25°C to +100°C, making it versatile for various environments. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This connector is suitable for applications requiring reliable power entry with EMI filtering capabilities.

Datasheet Summary
Powered by GS/AI

The Q495-ND is a power entry connector designed for panel mounting, compliant with IEC320-C14 standards. It has a voltage rating of 115/250VAC and a maximum current rating of 6A RMS at both voltage levels. The operating frequency is suitable for 50/60Hz applications. The connector features a leakage current specification of 0.20 mA max at 115VAC and 0.40 mA max at 250VAC. It is rated for a hipot test of 2250 VDC line to ground and 1450 VDC line to line. The operating temperature range is from -25°C to +100°C, making it versatile for various environments. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This connector is suitable for applications requiring reliable power entry with EMI filtering capabilities.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q495-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q495-ND
Power Entry Connectors - Inlets, Outlets, Modules Q495-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
EMI POWER LIN FILTER, MULTI FUNCTION MOD, W/O VOLT SELECT, W/IEC CONN, SINGL FUS - 70133421 - Allied Electronics, Inc.
Fort Worth, TX, USA
EMI POWER LIN FILTER, MULTI FUNCTION MOD, W/O VOLT SELECT, W/IEC CONN, SINGL FUS
70133421
EMI POWER LIN FILTER, MULTI FUNCTION MOD, W/O VOLT SELECT, W/IEC CONN, SINGL FUS 70133421
Screw mount power module incorporates an IEC connector, single or double fuse (IEC 5 × 20 mm) holder and double pole power switch, plus an EMI filter all-in-one easy-to-install unit.

Screw mount power module incorporates an IEC connector, single or double fuse (IEC 5 × 20 mm) holder and double pole power switch, plus an EMI filter all-in-one easy-to-install unit.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q495-ND 70133421
Product Name Power Entry Connectors - Inlets, Outlets, Modules EMI POWER LIN FILTER, MULTI FUNCTION MOD, W/O VOLT SELECT, W/IEC CONN, SINGL FUS
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IEC 60320 C15 Hot Rewireable Connector - 83012701 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details