The 774W-10/01 is an IEC 60320 C14 and C13 snap-in AC power inlet with solder terminals, designed for panel mounting. It has a panel cutout size of 33.5 mm ± 0.3 mm and accommodates a panel thickness of 1.0 mm. The contact pins consist of brass strips with a thickness of 2 mm and tin plating, and one set of pins with a thickness of 0.8 mm and tin plating. The insulator body is black polycarbonate. Ratings are 15 A at 250 V AC for UL and CSA, and 10 A at 250 V AC for VDE and CCC. The part is RoHS compliant.
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE: 10A 250VAC
Panel Thickness: 1.0mm
IEC 60320 C13/C14 SNAP-IN INLET/
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 774W-10/01 | 189-774W-10/01-ND |
| Product Name | IEC 60320 C14 and C13 Snap-in AC Power Inlet and Outlet with Solder Terminals | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | IEC | IEC; Other; IEC 320-C13 |
| Mounting Style | Solder Tab | Panel |
| Termination Types | Solder Cup | Quick Connect - 0.189" (4.8mm) |