The 739W-X2/50 is a snap-in 20 amp T-slot receptacle rated for 20A at 125VAC, designed for use with 12 AWG solid copper wire. It features a nylon black insulator body and brass contact pins with nickel plating, with a panel cutout dimension of 24.5 mm ±0.2 mm and suitable panel thicknesses between 0.8 mm and 1.8 mm. The part is shipped unassembled and meets UL and cUL approvals. It is RoHS compliant.
739W-X2/50 NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals
Approvals: UL, cUL
Rating: 20A 125VAC
Panel Thickness: 0.8mm ~ 1.8mm
Use 12AWG Solid Copper Wire Only
Parts Shipped Unassembled
PPC Division
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 739W-X2/50 | Q965-ND |
| Product Name | NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | NEMA | NEMA; Other |
| Mounting Style | IDC Terminals | Panel |
| Voltage Rating | 125/250V | 125 volts |