Q-728 is a NEMA 6-20R straight blade receptacle rated for 20A at 250VAC, with a black housing and a cord clamp accepting 18/3 to 12/3 cable. It features a green-colored ground terminal marked "GR" and black-colored line terminal screws. The device is UL/cUL listed under E139592 and complies with RoHS. Dimensions include a body length of 69.4 mm with a tolerance of ±2.0 mm, and terminal hole diameters ranging from 5.0 mm to 5.43 mm.
Q-728 NEMA 6-20R Straight Blade Device
Features:
Rating: 20A 250VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL
PWR ENT PLUG NEMA6-20 STR SCREW
AC Power Plugs & Receptacles 20A/250VAC WIRNG DEV NEMA 6-20R BLK
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | Q-728 | Q533-ND | Q-728 |
| Product Name | NEMA 6-20R Straight Blade Device | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Plug |
| Configuration | NEMA | NEMA; Other | |
| Mounting Style | Screw | Free Hanging (In-Line) | |
| Termination Types | Screw | Screw | Screw; Screw |