Q-722 is a NEMA 6-15R straight blade receptacle rated for 15A at 250VAC, with a black body and a cord clamp that accepts 18/3 to 12/3 cable. It features a green-colored ground terminal marked GR and black-colored line wire terminal screws. The device is UL/cUL listed under E139592 and is RoHS compliant. Dimensions include a diameter of 5.43 mm and a height of 2.63 mm, with tolerance ranges specified for various measurement segments. The mounting and terminal dimensions conform to standard NEMA 6-15R specifications.
Q-722 NEMA 6-15R Straight Blade Device
Features:
Rating: 15A 250VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL
PWR ENT PLUG NEMA6-15 STR SCREW
AC Power Plugs & Receptacles 15A/250VAC WIRNG DEV NEMA 6-15R BLK
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | Q-722 | Q531-ND | Q-722 |
| Product Name | NEMA 6-15R Straight Blade Device | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Plug |
| Configuration | NEMA | NEMA; Other | |
| Mounting Style | Screw | Free Hanging (In-Line) | |
| Termination Types | Screw | Screw | Screw; Screw |