Qualtek Electronics Corp. IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals 770W-X2/13

Description
770W-X2/13 IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals Approvals: UL, CSA, VDE Rating: 2.5A 250VAC Panel Thickness: 0.8mm~2.0mm
Request a Quote Datasheet
Description
770W-X2/13 IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals Approvals: UL, CSA, VDE Rating: 2.5A 250VAC Panel Thickness: 0.8mm~2.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals - 770W-X2/13 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals
770W-X2/13
IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals 770W-X2/13
770W-X2/13 IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals Approvals: UL, CSA, VDE Rating: 2.5A 250VAC Panel Thickness: 0.8mm~2.0mm

770W-X2/13 IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals
Approvals: UL, CSA, VDE
Rating: 2.5A 250VAC
Panel Thickness: 0.8mm~2.0mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q840-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q840-ND
Power Entry Connectors - Inlets, Outlets, Modules Q840-ND
PWR ENT RCPT IEC320-C8 PNL SLDR

PWR ENT RCPT IEC320-C8 PNL SLDR

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 770W-X2/13 Q840-ND
Product Name IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel
Termination Types Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 857-06/027-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q216-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line)
View Details
4 suppliers
China CH2-16R GB 2099 Snap-in AC Power Outlet - 741W-H/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers