The 746W-15/07 is an IEC 60320 C19 AC receptacle for panel mounting, designed for use with 1.5mm thick panels. It is rated for 20A at 125V/250V AC per UL and cUL standards, and 16A at 250V AC per TUV and CCC standards. The part is RoHS compliant and features 0.187" terminals. Its panel cutout dimensions are 52.0mm by 38mm, with overall dimensions of 72mm by 37.5mm. Mounting is achieved through snap-in installation.
746W-15/07
IEC 60320 C19 Snap-in AC Power Outlet with 0.187" Terminals
Approvals: UL, cUL, VDE
Rating:
UL, cUL: 20A 250VAC
VDE: 16A 250VAC
Panel Thickness: 1.5mm
PWR ENT RCPT IEC320-2-2J PNL QC
AC Power Entry Modules SNAP-IN MNT .187 Q.D
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 746W-15/07 | 746W-15/07-ND | 746W-15/07 |
| Product Name | IEC 60320 C19 Snap-in AC Power Outlet with 0.187" Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | .187 Quick Disconnect / Solder Tab | Panel | Panel; Panel Mount, Snap-In |
| Voltage Rating | 125/250V | 125/250V | 250 volts |