746W-15/08 is an IEC 60320 C19 AC receptacle with 0.250" quick connect terminals, designed for panel mounting with a 1.5mm panel thickness. It is rated for 20A at 125V/250V AC under UL and cUL standards, and 16A at 250V AC under TUV and CCC standards. The part is RoHS compliant and features a snap-in mounting style with specified dimensional tolerances for panel cutout and terminal placement.
746W-15/08 IEC 60320 C19 Snap-in AC Power Outlet with 0.250" Quick Connect Terminals
Approvals: UL, cUL, TUV, CCC
Rating:
UL, cUL: 20A 250VAC
TUV, CCC: 16A 250VAC
Panel Thickness: 1.5mm
PPC Division
PWR ENT RCPT IEC320-2-2J PNL QC
AC RECEPTACLES
AC Power Entry Modules SNAP-IN MNT .250 QD
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 746W-15/08 | Q1035-ND | 746W-15/08 | 746W-15/08 |
| Product Name | IEC 60320 C19 Snap-in AC Power Outlet with 0.250" Quick Connect Terminals | Power Entry Connectors - Inlets, Outlets, Modules | Connectors Power, Power Entry & IEC | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Power Entry Module | Receptacle | Power Entry Module |
| Configuration | IEC | IEC; Other | ||
| Mounting Style | .250 Quick Disconnect | Panel | Panel; Panel Mount, Snap-In | |
| Type / Features | Quick Connect / Disconnect |