Qualtek Electronics Corp. IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals 716W-X2/01

Description
716W-X2/01 IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 2.0mm
Request a Quote Datasheet
Description
716W-X2/01 IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 2.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals
716W-X2/01
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals 716W-X2/01
716W-X2/01 IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 0.8mm ~ 2.0mm

716W-X2/01
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 0.8mm ~ 2.0mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q224-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q224-ND
Power Entry Connectors - Inlets, Outlets, Modules Q224-ND
PWR ENT RCPT IEC320-2-2F PANEL

PWR ENT RCPT IEC320-2-2F PANEL

Buy Now Datasheet
AC Power Entry Modules - 716W-X2/01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
716W-X2/01
AC Power Entry Modules 716W-X2/01
AC Power Entry Modules SNAP-IN MNT SLDR

AC Power Entry Modules SNAP-IN MNT SLDR

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 716W-X2/01 Q224-ND 716W-X2/01
Product Name IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel Panel; Panel Mount, Snap-In
Termination Types Solder Cup Solder Cup Solder Cup; Tabs; Solder Tab
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 739W-X2/32-A - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals - 719W-00/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers